Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 56 Teeth, 20° Pressure Angle, Acetal Gear S1VZ10M056T0505

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nonmetallic Fairloc® hub spur gears with module 1, 20° pressure angle, and a 56-tooth count feature an acetal gear tooth and a 303 stainless steel hub, with a 5 mm bore (H7) and 5 mm face width. The gear has a pitch diameter of 58 mm and is designed for precision applications.

Datasheet Summary
Powered by GS/AI

Nonmetallic Fairloc® hub spur gears with module 1, 20° pressure angle, and a 56-tooth count feature an acetal gear tooth and a 303 stainless steel hub, with a 5 mm bore (H7) and 5 mm face width. The gear has a pitch diameter of 58 mm and is designed for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 56 Teeth, 20° Pressure Angle, Acetal Gear - S1VZ10M056T0505 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 56 Teeth, 20° Pressure Angle, Acetal Gear
S1VZ10M056T0505
Module 1, 56 Teeth, 20° Pressure Angle, Acetal Gear S1VZ10M056T0505
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1VZ10M056T0505
Product Name Module 1, 56 Teeth, 20° Pressure Angle, Acetal Gear
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Module 0.5, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05020H - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details