The S1VZ10M048T0505 is a nonmetallic Fairloc® hub spur gear with 48 teeth, module 1, and a 20° pressure angle. It features an acetal gear tooth profile and a 303 stainless steel hub. The bore size is 5 mm (H7 tolerance) with a 5 mm face width. The gear has a pitch diameter of 48 mm, and the overall length is 14 mm. The hub design allows for secure attachment to a shaft.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ10M048T0505 |
| Product Name | Module 1, 48 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |