S1VZ10M040T0508 is a metric spur gear with 40 teeth, a 20° pressure angle, and a 5 mm bore, featuring an acetal gear rim and a 303 stainless steel hub. The gear has a 5 mm face width and a pitch diameter of 42 mm. It is part of the Fairloc® hub gear series, designed for precision applications requiring corrosion-resistant hubs and low-friction acetal teeth. The bore is specified as H7 tolerance.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ10M040T0508 |
| Product Name | Module 1, 40 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |