The S1VZ08M090T0508 is a Fairloc® hub spur gear with a 0.8 module, 90 teeth, and a 20° pressure angle, featuring an acetal gear and a 303 stainless steel hub. It has an 8 mm bore (H7) and a 5 mm face width. The gear's pitch diameter is 72 mm, and the overall diameter is 73.6 mm. The design complies with metric standards and is intended for precision applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ08M090T0508 |
| Product Name | Module 0.8, 90 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |