The S1VZ08M056T0508 is a nonmetallic Fairloc® hub spur gear with a module of 0.8, 56 teeth, and a 20° pressure angle. It features an acetal gear body with a 303 stainless steel hub, an 8 mm bore (H7 tolerance), and a 5 mm face width. The pitch diameter is 44.8 mm, and the outside diameter is 46.4 mm. The gear is designed for precision component applications and adheres to metric standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ08M056T0508 |
| Product Name | Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |