The S1VZ08M048T0505 is a metric spur gear with 48 teeth, module 0.8, and 20° pressure angle, featuring an acetal gear tooth profile on a 303 stainless steel hub with a 5 mm bore. It has a face width of 5 mm, a pitch diameter of 38.4 mm, and an outer diameter of 40 mm. The gear is designed for use with Fairloc® hub mounting, and its bore tolerance is H7. The part is nonmetallic and intended for precision component applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ08M048T0505 |
| Product Name | Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |