S1VZ08M021T0508 is a Fairloc® hub spur gear with 21 teeth, module 0.8, 20° pressure angle, an acetal gear body, and a 303 stainless steel hub. It has a 5 mm bore (H7), 16 mm face width, and an 18.4 mm pitch diameter. The overall length is 14.8 mm and the outer diameter is 20 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ08M021T0508 |
| Product Name | Module 0.8, 21 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 21 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |