Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal Gear S1VZ05M168T0508

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1VZ05M168T0508 is a nonmetallic Fairloc® hub spur gear with a module of 0.5, 168 teeth, and a 20° pressure angle. The gear is made of acetal with a 303 stainless steel hub, featuring a 5 mm bore (H7) and a 14 mm face width. The pitch diameter is 84 mm and the outer diameter is 85 mm. This part is part of a series designed for precision applications with metric dimensions.

Datasheet Summary
Powered by GS/AI

The S1VZ05M168T0508 is a nonmetallic Fairloc® hub spur gear with a module of 0.5, 168 teeth, and a 20° pressure angle. The gear is made of acetal with a 303 stainless steel hub, featuring a 5 mm bore (H7) and a 14 mm face width. The pitch diameter is 84 mm and the outer diameter is 85 mm. This part is part of a series designed for precision applications with metric dimensions.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal Gear - S1VZ05M168T0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal Gear
S1VZ05M168T0508
Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal Gear S1VZ05M168T0508
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1VZ05M168T0508
Product Name Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal Gear
Gear Type Spur; Rack
Number of Teeth 168
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 2.5, 50 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK25050A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
24 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Module 0.4, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details