The S1VZ05M068T0505 is a nonmetallic Fairloc® hub spur gear with a module of 0.5, 68 teeth, and a 20° pressure angle. The gear rim is made of acetal, and the hub is 303 stainless steel. It has a 5 mm bore (H7 tolerance) and a 5 mm face width. The pitch diameter is 34 mm, and the outer diameter is 35 mm. The part is designed for precision component applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ05M068T0505 |
| Product Name | Module 0.5, 68 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |