The S1VZ05M050T0508 is a metric spur gear with module 0.5, 50 teeth, and a 20° pressure angle, featuring an acetal gear tooth form and a 303 stainless steel hub with a 5 mm bore (H7). The gear has a face width of 5 mm and a pitch diameter of 25 mm, with an outer diameter of 26 mm. It is designed as a Fairloc® type hub gear for precision applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ05M050T0508 |
| Product Name | Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |