The S1VS32-070F1324 is a 32 pitch, 70-tooth spur gear with a 20° pressure angle, made from 303 stainless steel and featuring a Fairloc® hub. It has a bore diameter of 0.750 inches, an outside diameter of 2.250 inches, and a face width of 0.3747 inches. The gear is designed for use with a #6-32 socket head cap screw and requires a shaft clearance fit of 0.0001 to 0.0008 inches. The component is rated for AGMA 10 quality.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS32-070F1324 |
| Product Name | 32 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |