Stock Drive Products & Sterling Instrument - SDP/SI 24 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear. S1VS24-070F1524

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1VS24-070F1524 is a 24 D.P. (diametral pitch) gear featuring 70 teeth and a 20° pressure angle, manufactured from 303 stainless steel. It meets AGMA Q10 quality standards, ensuring a high level of precision and durability. The gear is designed with a Fairloc hub, which requires controlled shaft tolerances for optimal performance. The suggested clearance fit between the bore and the shaft is between .0001 and .0008 inches. This gear is suitable for applications where corrosion resistance and strength are critical, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The S1VS24-070F1524 is a 24 D.P. (diametral pitch) gear featuring 70 teeth and a 20° pressure angle, manufactured from 303 stainless steel. It meets AGMA Q10 quality standards, ensuring a high level of precision and durability. The gear is designed with a Fairloc hub, which requires controlled shaft tolerances for optimal performance. The suggested clearance fit between the bore and the shaft is between .0001 and .0008 inches. This gear is suitable for applications where corrosion resistance and strength are critical, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
24 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear. - S1VS24-070F1524 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear.
S1VS24-070F1524
24 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear. S1VS24-070F1524
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1VS24-070F1524
Product Name 24 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear.
Gear Type Spur; Rack
Number of Teeth 70
Design English
Pressure Angle 20°
AGMA AGMA Q10
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details
48 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 1, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
24 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details