The S1VS24-025F1516 is a 24-pitch, 25-tooth, 20° pressure angle spur gear with a Fairloc® hub, made from 303 stainless steel. It has a pitch diameter of 1.0417 inches, an outside diameter of 1.125 inches, and a bore diameter of 0.2498 inches. The gear uses a #2-56 socket head cap screw for fastening and requires a clearance fit of 0.0001 to 0.0008 inches between the bore and shaft. The hub face width is 0.313 inches, and the gear is designed for use with controlled shaft tolerances.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS24-025F1516 |
| Product Name | 24 D.P., 25 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |