The S1VS10M072F0610 is a metric spur gear with 72 teeth, module 1, and a 20° pressure angle, constructed from 303 stainless steel with a Fairloc® hub. It features a 10 mm bore with H7 tolerance, a 74 mm outer diameter, and a 20 mm face width. The gear includes a socket head cap screw for mounting and is designed for use with shafts conforming to g6, h6, or h7 tolerances. The gear has a two-piece construction typical of parts with more than 45 teeth.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS10M072F0610 |
| Product Name | Module 1, 72 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |