The S1VS10M028F0606 is a metric spur gear with 28 teeth, module 1, and a 20° pressure angle, constructed from 303 stainless steel with a Fairloc® hub. It features a 6 mm bore with H7 tolerance, a hub diameter of 28 mm, a face width of 10 mm, and a hub length of 14 mm, secured with an M3 socket head cap screw. The gear uses a two-piece construction, as specified for units with more than 45 teeth, though this model does not exceed that threshold. It is designed for use with shafts under g6, h6, or h7 tolerances.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS10M028F0606 |
| Product Name | Module 1, 28 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |