The S1VS08M025F0505 is a metric spur gear with 25 teeth, module 0.8, and a 20° pressure angle, constructed from 303 stainless steel with a Fairloc® hub. It has a bore diameter of 5 mm with a tolerance of +0.012/0 mm, a hub length of 13 mm, and uses an M2.5 socket head cap screw. The gear's pitch diameter is 20 mm and outside diameter is 21.6 mm, compatible with shaft tolerances specified as g6, h6, or h7.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS08M025F0505 |
| Product Name | Module 0.8, 25 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |