The S1VS08M016F0704 is a metric spur gear with 16 teeth, module 0.8, and 20° pressure angle, made of 303 stainless steel. It features a Fairloc® hub with an 8 mm bore, a 14 mm hub face, and a 12.8 mm outside diameter. A socket head cap screw is supplied for shaft mounting. The gear requires a shaft tolerance of h6, h7, or g6 for proper fit. The hub design is single-piece, typical for gears with 60 teeth or fewer.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS08M016F0704 |
| Product Name | Module 0.8, 16 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |