The S1VS05M112F0510 is a metric spur gear with a module of 0.5, 112 teeth, and a 20° pressure angle, made from 303 stainless steel. It features a Fairloc® hub with a 56 mm pitch diameter, a 57 mm outer diameter, a 10 mm hub length, and a 14 mm bore diameter with a +0.015/0 mm tolerance. The gear uses an M4 socket head cap screw for mounting. With more than 90 teeth, it has a two-piece construction. The bore fits shafts with an H7 tolerance. The gear is designed for controlled shaft tolerances to ensure proper hub engagement.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M112F0510 |
| Product Name | Module 0.5, 112 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 112 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |