The S1VS05M090F0510 is a metric spur gear with 90 teeth, a module of 0.5, and a 20° pressure angle, made from 303 stainless steel. It has a Fairloc® hub with a 45 mm pitch diameter, a 10 mm bore with H7 tolerance, and a face width of 14 mm. The gear uses an M4 socket head cap screw for mounting and has an overall thickness of 10 mm. Shaft tolerances of g6, h6, or h7 are required for proper hub fit.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M090F0510 |
| Product Name | Module 0.5, 90 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |