The S1VS05M075F0508 is a metric spur gear with 75 teeth, a module of 0.5, and a 20° pressure angle, made from 303 stainless steel. It has a bore diameter of 37.5 mm with a tolerance of +0.015/0 mm, an outside diameter of 38.5 mm, a face width of 10 mm, and uses an M3 socket head cap screw for attachment. The gear has a two-piece construction, as specified for parts with more than 90 teeth, and requires a shaft tolerance of g6, h6, or h7 for proper fit. The hub design is Fairloc®, with a pitch diameter of 37.5 mm and a center distance clearance of 14 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M075F0508 |
| Product Name | Module 0.5, 75 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |