The S1VS05M070F0508 is a metric spur gear with 70 teeth, module 0.5, and a 20° pressure angle, constructed from 303 stainless steel. It features a Fairloc® hub with a bore diameter of 35 mm, outer diameter of 36 mm, and a length of 10 mm. The gear includes a socket head cap screw and is designed for use with shafts having tolerances of g6, h6, or h7. The gear has a two-piece construction, consistent with all gears in the series having more than 90 teeth, though this unit has fewer teeth and is single-piece. The part uses a diameter clearance of 8.3 mm and mounting hardware specified for the 70-tooth variant.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M070F0508 |
| Product Name | Module 0.5, 70 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |