The S1VS05M056F0506 is a metric spur gear with 56 teeth, module 0.5, and a 20° pressure angle, constructed from 303 stainless steel. It features a Fairloc™ hub with a bore diameter of 28 mm and a shaft tolerance range of +0.012/0 mm. The gear has a face width of 10 mm, an outer diameter of 29 mm, and is secured with an M3 socket head cap screw. The hub length is 11.3 mm and the total thickness is 14 mm. This part is part of a series requiring controlled shaft tolerances per g6, h6, or h7.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M056F0506 |
| Product Name | Module 0.5, 56 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |