The S1VS05M036F0506 is a metric spur gear with 36 teeth, module 0.5, and a 20° pressure angle, constructed from 303 stainless steel with a Fairloc® hub. It has a bore diameter of 18 mm with an H7 tolerance, an outside diameter of 46 mm, and an overall length of 17 mm. The gear is secured by an M3 socket head cap screw and is part of a two-piece hub design for teeth counts above 90, though this unit does not require it. Shaft tolerances of g6, h6, or h7 are recommended for proper fit.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M036F0506 |
| Product Name | Module 0.5, 36 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |