Metric spur gear with 32 teeth, module 0.5, and 20° pressure angle, made of 303 stainless steel, featuring a Fairloc™ hub with a 5 mm bore and a 7 mm face width, secured by an M3 socket head cap screw. The gear has a pitch diameter of 16 mm, an outside diameter of 17 mm, and a hub bore tolerance of +0.012/0 mm for H7 fit. The gear is part of a series requiring controlled shaft tolerances and uses a two-piece construction for sizes exceeding 90 teeth, though this unit does not require it. The item includes a socket head cap screw according to specification.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M032F0506 |
| Product Name | Module 0.5, 32 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |