The S1VS05M028F0705 is a metric spur gear with 28 teeth, module 0.5, and a 20° pressure angle, constructed from 303 stainless steel. It features a Fairloc® hub with a 5 mm face width, an 8 mm bore, and a socket head cap screw fastener. The bore tolerances are specified as H7, and the gear's outer diameter is 15 mm with an overall length of 8.3 mm. A two-piece construction is not used, as the gear has fewer than 90 teeth. The gear requires shaft tolerances of g6, h6, or h7 for proper fit.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M028F0705 |
| Product Name | Module 0.5, 28 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |