Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 180 Teeth, AGMA 10, Acetal Gear with fairloc hub S1V86Z-072DS180

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1V86Z-072DS180 is a 72 diametral pitch, 180-tooth spur gear with an acetal rim and a 303 stainless steel Fairloc® hub, designed for nonmetallic gear applications. It has a 1.250-inch pitch diameter, a 1.278-inch outside diameter, and a 0.2498-inch bore size, with a 20° pressure angle and a 3/16-inch face width. The gear complies with AGMA 10 quality standards.

Datasheet Summary
Powered by GS/AI

The S1V86Z-072DS180 is a 72 diametral pitch, 180-tooth spur gear with an acetal rim and a 303 stainless steel Fairloc® hub, designed for nonmetallic gear applications. It has a 1.250-inch pitch diameter, a 1.278-inch outside diameter, and a 0.2498-inch bore size, with a 20° pressure angle and a 3/16-inch face width. The gear complies with AGMA 10 quality standards.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 180 Teeth, AGMA 10, Acetal Gear with fairloc hub - S1V86Z-072DS180 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 180 Teeth, AGMA 10, Acetal Gear with fairloc hub
S1V86Z-072DS180
72 DP, 180 Teeth, AGMA 10, Acetal Gear with fairloc hub S1V86Z-072DS180
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1V86Z-072DS180
Product Name 72 DP, 180 Teeth, AGMA 10, Acetal Gear with fairloc hub
Gear Type Spur; Rack
Number of Teeth 180
Design English
Pressure Angle 20°
Material Stainless; Acetal; Acetal, Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
48 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
24 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details