The S1V86Z-072DS108 is a 72 pitch, 108-tooth acetal spur gear with a Fairloc® nonmetallic hub and a 303 stainless steel hub insert. It has a 1.5000 inch pitch diameter and a 1.528 inch outside diameter. The gear features a 20° pressure angle and a 0.2498 inch bore. The part is designed for use with #2-56 cap screws.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-072DS108 |
| Product Name | 72 DP, 108 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |