The S1V86Z-072DS072 is a 72-pitch, 72-tooth spur gear with an acetal rim and a 303 stainless steel Fairloc® hub, designed for nonmetallic gear applications. It has a 0.2498-inch bore, a pitch diameter of 1.0000 inches, and an outside diameter of 1.028 inches, with a 20° pressure angle and a 3/16-inch face width. The gear complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-072DS072 |
| Product Name | 72 DP, 72 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |