The S1V86Z-072DS066 is a 72-pitch, 66-tooth spur gear with a nonmetallic Fairloc® hub, featuring an acetal gear teeth and a 303 stainless steel hub. It has a bore diameter of 0.530 inch, a pitch diameter of 0.9166 inch, and an outer diameter of 0.944 inch. The gear has a 20° pressure angle and a 3/16-inch face width. It meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-072DS066 |
| Product Name | 72 DP, 66 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |