Nonmetallic spur gear with 128 teeth, 64 pitch, 20° pressure angle, and Fairloc® hub, featuring an acetal gear body and 303 stainless steel hub. The gear has a 2.0000-inch pitch diameter and 2.031-inch outside diameter. The bore size is 0.2498 inch, compatible with the 6 bore code. The face width is 3/16 inch, and it is designed for use with a #2-56 cap screw. The gear meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-064DS128 |
| Product Name | 64 DP, 128 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |