The S1V86Z-064DS120 is a 64-diametral pitch nonmetallic spur gear with a Fairloc® hub, featuring an acetal gear tooth profile and a 303 stainless steel hub. It has 120 teeth, a pitch diameter of 1.8750 inches, an outer diameter of 1.906 inches, a 3/16 inch face width, and a 0.2498 inch bore. The gear is designed for 20° pressure angle operation and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-064DS120 |
| Product Name | 64 DP, 120 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |