Nonmetallic spur gear with 44 teeth, 64 pitch, and 20° pressure angle, featuring an acetal gear body and 303 stainless steel Fairloc® hub. The bore diameter is 0.2498 inch, face width is 0.187 inch, pitch diameter is 0.6875 inch, and outside diameter is 0.719 inch. Designed for use with a #2-56 cap screw. The gear meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-064DS044 |
| Product Name | 64 DP, 44 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |