The S1V86Z-048DS186 is a 48-pitch, 186-tooth, nonmetallic Fairloc® hub spur gear with an acetal gear component and a 303 stainless steel hub. It has a 20° pressure angle and a 3/16 in. face width. The bore size is 0.8750 in., matching the 186-tooth specification in the series. The pitch diameter is 3.8750 in. and the outer diameter is 3.917 in.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS186 |
| Product Name | 48 DP, 186 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 186 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |