The S1V86Z-048DS144 is a 48-pitch, 144-tooth acetal spur gear with a 303 stainless steel Fairloc® hub, designed for precision motion control. It has a 20° pressure angle, a pitch diameter of 3.0000 inches, and an outside diameter of 3.042 inches. The bore size is 0.2498 inches, compatible with a 1/4-inch shaft. The gear has a 3/16-inch face width. This part belongs to a series of acetal gears with stainless steel hubs, available in bore sizes of .1873 inches or .2498 inches and tooth counts from 28 to 168.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS144 |
| Product Name | 48 DP, 144 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |