The S1V86Z-048DS080 is a 48-pitch, 80-tooth acetal spur gear with a 303 stainless steel Fairloc™ hub, designed for precision applications. It has a 1.2500-inch pitch diameter, 1.292-inch outer diameter, and a 0.2498-inch bore size. The gear operates with a 20° pressure angle and features a 3/16-inch face width. The part is part of a series available in various tooth counts and bore sizes, all sharing the same material composition and hub design.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS080 |
| Product Name | 48 DP, 80 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |