The S1V86Z-048DS064 is a 48-pitch, 64-tooth, acetal spur gear with a 303 stainless steel Fairloc® hub and a 0.3125-inch bore, designed for precision motion control. It has a 20° pressure angle, a face width of 3/16 inch, and an outside diameter of 1.375 inches. The gear conforms to AGMA 10 standards and is part of a series available in multiple tooth counts and bore sizes, including 0.1873-inch and 0.2498-inch bores. The hub is secured with a #2-56 cap screw. The part is non-metallic with a metallic hub integration as specified for Fairloc® hub gears.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS064 |
| Product Name | 48 DP, 64 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |