The S1V86Z-048DS series comprises 48-pitch, 20° pressure angle spur gears with an acetal gear body and a 303 stainless steel Fairloc® hub. The part S1V86Z-048DS040 corresponds to the 40-teeth variant, with a pitch diameter of 0.8333 inch, an outer diameter of 0.875 inch, and a bore diameter of 0.2498 inch. It has a 3/16 inch face width and is designed for use with #2-56 cap screws. The series is available in bore sizes of 0.1873 inch and 0.2498 inch, with teeth counts ranging from 28 to 186. The gears are compliant with AGMA 10 standards. The specific hub style is Fairloc® and no other hub type is supported by this variant.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS040 |
| Product Name | 48 DP, 40 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |