The S1V86Z-048DS series comprises 48-pitch acetal spur gears with 303 stainless steel Fairloc® hubs, featuring a 14.167-inch pitch diameter and 1.458-inch outside diameter for the 68-tooth variant, with bore sizes of 0.1873 inch or 0.2498 inch and 3/16-inch face width. The gear has a 20° pressure angle and is designed for precision applications. The part number S1V86Z-048DS034 matches a 34-tooth gear in this series with a 0.1873-inch bore.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS034 |
| Product Name | 48 DP, 34 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |