The S1V86Z-048DS030 is a 48-pitch acetal spur gear with a 303 stainless steel Fairloc® hub and a 0.6250 inch pitch diameter, featuring a 3/16 inch bore and 20° pressure angle. The gear has 30 teeth, an outside diameter of 0.667 inch, and a 3/16 inch face width. It is designed for use in precision applications and follows AGMA 10 standards. The gear is mounted using a 2-56 cap screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-048DS030 |
| Product Name | 48 DP, 30 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |