The S1V86Z-032DS series consists of 32-pitch acetal spur gears with 303 stainless steel Fairloc® hubs, featuring a 20° pressure angle and a 3/16-inch face width. The gear with 84 teeth has a pitch diameter of 2.6250 inches and an outside diameter of 2.688 inches, with a bore size of 0.2498 inches. The series is designed for precise motion transmission and is available in tooth counts from 20 to 124.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS084 |
| Product Name | 32 DP, 84 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |