Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 75 Teeth, AGMA 10, Acetal Gear with fairloc hub S1V86Z-032DS075

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1V86Z-032DS075 is a 32-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, designed for precise power transmission. It has 75 teeth, a pitch diameter of 2.3438 inches, an outside diameter of 2.406 inches, and a bore size of 0.2498 inches. The gear features a 3/16-inch face width and a 20° pressure angle, conforming to AGMA 10 quality standards.

Datasheet Summary
Powered by GS/AI

The S1V86Z-032DS075 is a 32-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, designed for precise power transmission. It has 75 teeth, a pitch diameter of 2.3438 inches, an outside diameter of 2.406 inches, and a bore size of 0.2498 inches. The gear features a 3/16-inch face width and a 20° pressure angle, conforming to AGMA 10 quality standards.

Suppliers

Company
Product
Description
Supplier Links
32 DP, 75 Teeth, AGMA 10, Acetal Gear with fairloc hub - S1V86Z-032DS075 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 75 Teeth, AGMA 10, Acetal Gear with fairloc hub
S1V86Z-032DS075
32 DP, 75 Teeth, AGMA 10, Acetal Gear with fairloc hub S1V86Z-032DS075
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1V86Z-032DS075
Product Name 32 DP, 75 Teeth, AGMA 10, Acetal Gear with fairloc hub
Gear Type Spur; Rack
Number of Teeth 75
Design English
Pressure Angle 20°
Material Stainless; Acetal; Acetal, Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
Module 0.3, 48 Tooth Brass Spur Gear - A 1B 2MY03048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
24 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Module 0.8, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details