The S1V86Z-032DS063 is a 32-pitch, 63-tooth acetal spur gear with a 303 stainless steel Fairloc™ hub and a 1.9688-inch bore, designed for precision applications. The gear has a 20° pressure angle, a 3/16-inch face width, and an outside diameter of 2.031 inches. The bore dimension matches the specified .1873-inch pitch diameter tolerance for 63-tooth gears in the series. The gear is available only with a Fairloc™ hub and follows AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS063 |
| Product Name | 32 DP, 63 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 63 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |