The S1V86Z-032DS series comprises 32-pitch, 20° pressure angle spur gears with an acetal gear and 303 stainless steel Fairloc® hub, designed for precise motion transmission. The part features a 1.7500-inch pitch diameter and a 1.813-inch outside diameter, with a 0.1873-inch bore. The gear has 56 teeth and a 3/16-inch face width. Fastening utilizes a #2-56 cap screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS056 |
| Product Name | 32 DP, 56 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |