The S1V86Z-032DS048 is a 32-pitch, 48-tooth nonmetallic Fairloc® hub spur gear with an acetal gear tooth profile and a 303 stainless steel hub. It has a 0.1873-inch bore and a 1.5000-inch pitch diameter. The gear features a 3/16-inch face width, a 20° pressure angle, and a 1.563-inch outside diameter. The product conforms to AGMA 10 standards for gear precision.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS048 |
| Product Name | 32 DP, 48 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |