The S1V86Z-032DS024 is a 32-pitch, 24-tooth spur gear with an acetal gear tooth and a 303 stainless steel Fairloc® hub, designed for power transmission in precision applications. It has a 0.1873-inch bore diameter and a pitch diameter of 0.7500 inches with an outside diameter of 0.813 inches. The gear operates at a 20° pressure angle and has a 3/16-inch face width. The Fairloc® hub features a two-screw attachment compatible with #2-56 cap screws. This part belongs to a series of inch-based, nonmetallic Fairloc® hub gears meeting AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS024 |
| Product Name | 32 DP, 24 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |