The S1V86Z-024DS090 is a 24-pitch, 90-tooth, nonmetallic Fairloc® hub spur gear with an acetal gear component and a 303 stainless steel hub, designed for low-noise, non-lubricated applications. It has a 2.5000-inch pitch diameter, 2.583-inch outside diameter, and a 0.2500-inch bore. The gear features a 20° pressure angle, a 0.1875-inch face width, and conforms to AGMA 10 standards. The hub is designed for attachment with a #2-56 cap screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS090 |
| Product Name | 24 DP, 90 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |