The S1V86Z-024DS066 is a 24-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, featuring 66 teeth, a 2.7500-inch pitch diameter, and a 0.2498-inch bore. It has a 20° pressure angle, a 1/4-inch face width, and an outside diameter of 2.833 inches. The gear is designed for use in precision applications and is part of a series available with pin-type hubs or alternative bores upon special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS066 |
| Product Name | 24 DP, 66 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |