The S1V86Z-024DS056 is a 24-pitch acetal spur gear with a 56-tooth count and a 303 stainless steel Fairloc® hub, featuring a 0.2498-inch bore and a 2.3333-inch pitch diameter. The gear has a 20° pressure angle, a 3/16-inch face width, and an outside diameter of 2.417 inches. It is designed for precise mechanical drive applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS056 |
| Product Name | 24 DP, 56 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |