S1V86Z-024DS052 is a 24-pitch acetal spur gear with a 303 stainless steel hub and a 2.1667-inch pitch diameter, featuring a 0.8333-inch bore and a 2.250-inch outside diameter. The gear has 52 teeth, a 20° pressure angle, and a 3/16-inch face width. It is a Fairloc® type hub gear designed for precise mounting and alignment, with a bore tolerance of +0.0000/-0.0005 inch. The component is manufactured for use in precision applications requiring low backlash and dimensional stability.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS052 |
| Product Name | 24 DP, 52 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |