The S1V86Z-024DS042 is a 24-pitch, 42-tooth spur gear with an acetal gear teeth and a 303 stainless steel Fairloc® hub, designed for precision applications. It has a 20° pressure angle, a pitch diameter of 1.7500 inches, an outside diameter of 1.833 inches, and a bore size of 0.2498 inches. The gear is listed as part of the Fairloc® hub series with a 3/16 inch face width and is compatible with a #2-56 cap screw. The component is rated to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS042 |
| Product Name | 24 DP, 42 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |